Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 20-TSSOP -40 to 85
"Clock/Frequency Synthesizer IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs 20-TSSOP -40 to 85 Product overview: CDCEL937PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCEL937PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771435-CDCEL937PW
Packaging: Tube
Type: Clock/Frequency Synthesizer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 230MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: CDCEL937
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CDCEL937PWR;
Introduction Date: October 24, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Video Clock Generator, 230MHz, CMOS, PDSO20
IC CLK/FREQ SYNTH 20TSSOP
IC 3-PLL VCXO CLK SYNTH 20-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCEL937PW | 296-22918-5-ND | 728-CDCEL937PW | 771435-CDCEL937PW | CDCEL937PW | CDCEL937PW | CDCEL937PW |
| Product Name | CDCEL937 Programmable 3-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs | Clock Generators, PLLs, Frequency Synthesizers | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCEL937PW | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Bus Interface | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | Surface Mount | SOP; SSOP | SSOP | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |||
| Frequency | 230 MHz | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz |