Clock Generator IC 156.25MHz 1 24-VFQFN Exposed Pad
IC CLK GENERATOR 156.25MHZ 24QFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CDC421156RGERG4 | CDC421156RGERG4 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |