Micro Crystal AG SPI Real-Time Clock Module RV-3149-C3

Description
RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz “Tuning-Fork” crystal, even over the extended Temperature Range -40°C to +125°C. Data is transferred serially via a SPI interface with a maximum SCL clock frequency in fast mode of 1 MHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3149-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. Key Specifications Interface: SPI Supply Voltage: 1.3 to 5.5 V Current Consumption: 800 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +125°C Package: 3.7 x 2.5 x 0.9 mm Features RTC module with built-in “Tuning Fork” crystal oscillating at 32.768 kHz Factory calibrated, all built-in Temperature Compensation circuitry Time accuracy 0°C to + 50°C +/- 4 ppm -10°C to + 60°C +/- 5 ppm -40°C to + 85°C +/- 6 ppm -40°C to +125°C +/- 8 ppm Ultra low power consumption: 800nA typ @ VDD = 3.0V / Tamb = 25°C Wide clock operating voltage: 1.3 – 5.5V Extended operating temperature range: -40°C to +125°C SPI serial interface with fast mode SCL clock frequency of 1 MHz Provides year, month, day, weekday, hours, minutes and seconds Applications Automotive Car Mobile & Entertainment Systems Metering Outdoor All kind of portable and battery operated devices Industrial and consumer electronics White goods
Request a Quote Datasheet
Description
RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz “Tuning-Fork” crystal, even over the extended Temperature Range -40°C to +125°C. Data is transferred serially via a SPI interface with a maximum SCL clock frequency in fast mode of 1 MHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3149-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. Key Specifications Interface: SPI Supply Voltage: 1.3 to 5.5 V Current Consumption: 800 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +125°C Package: 3.7 x 2.5 x 0.9 mm Features RTC module with built-in “Tuning Fork” crystal oscillating at 32.768 kHz Factory calibrated, all built-in Temperature Compensation circuitry Time accuracy 0°C to + 50°C +/- 4 ppm -10°C to + 60°C +/- 5 ppm -40°C to + 85°C +/- 6 ppm -40°C to +125°C +/- 8 ppm Ultra low power consumption: 800nA typ @ VDD = 3.0V / Tamb = 25°C Wide clock operating voltage: 1.3 – 5.5V Extended operating temperature range: -40°C to +125°C SPI serial interface with fast mode SCL clock frequency of 1 MHz Provides year, month, day, weekday, hours, minutes and seconds Applications Automotive Car Mobile & Entertainment Systems Metering Outdoor All kind of portable and battery operated devices Industrial and consumer electronics White goods
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Grenchen, Switzerland
SPI Real-Time Clock Module
RV-3149-C3
SPI Real-Time Clock Module RV-3149-C3
RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz “Tuning-Fork” crystal, even over the extended Temperature Range -40°C to +125°C. Data is transferred serially via a SPI interface with a maximum SCL clock frequency in fast mode of 1 MHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3149-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector. Key Specifications Interface: SPI Supply Voltage: 1.3 to 5.5 V Current Consumption: 800 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 32 Hz, 1 Hz Operating Temperature: -40 to +125°C Package: 3.7 x 2.5 x 0.9 mm Features RTC module with built-in “Tuning Fork” crystal oscillating at 32.768 kHz Factory calibrated, all built-in Temperature Compensation circuitry Time accuracy 0°C to + 50°C +/- 4 ppm -10°C to + 60°C +/- 5 ppm -40°C to + 85°C +/- 6 ppm -40°C to +125°C +/- 8 ppm Ultra low power consumption: 800nA typ @ VDD = 3.0V / Tamb = 25°C Wide clock operating voltage: 1.3 – 5.5V Extended operating temperature range: -40°C to +125°C SPI serial interface with fast mode SCL clock frequency of 1 MHz Provides year, month, day, weekday, hours, minutes and seconds Applications Automotive Car Mobile & Entertainment Systems Metering Outdoor All kind of portable and battery operated devices Industrial and consumer electronics White goods

RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy by compensating the frequency-deviation @ 25°C and the anticipated frequency-drift over the temperature of the embedded 32.768 kHz “Tuning-Fork” crystal, even over the extended Temperature Range -40°C to +125°C. Data is transferred serially via a SPI interface with a maximum SCL clock frequency in fast mode of 1 MHz, the built-in word address register is incremented automatically after each written or read data byte. Beyond standard RTC-functions like year, month, day, weekday, hours, minutes, seconds information, the RV-3149-C3 offers highly versatile Alarm and Timer-Interrupt function, programmable Clock-Output and Low-Voltage Detector.

Key Specifications

  • Interface: SPI
  • Supply Voltage: 1.3 to 5.5 V
  • Current Consumption: 800 nA
  • CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 32 Hz, 1 Hz
  • Operating Temperature: -40 to +125°C
  • Package: 3.7 x 2.5 x 0.9 mm

Features

  • RTC module with built-in “Tuning Fork” crystal oscillating at 32.768 kHz
  • Factory calibrated, all built-in Temperature Compensation circuitry
  • Time accuracy
  • 0°C to + 50°C +/- 4 ppm
  • -10°C to + 60°C +/- 5 ppm
  • -40°C to + 85°C +/- 6 ppm
  • -40°C to +125°C +/- 8 ppm
  • Ultra low power consumption: 800nA typ @ VDD = 3.0V / Tamb = 25°C
  • Wide clock operating voltage: 1.3 – 5.5V
  • Extended operating temperature range: -40°C to +125°C
  • SPI serial interface with fast mode SCL clock frequency of 1 MHz
  • Provides year, month, day, weekday, hours, minutes and seconds

Applications

  • Automotive
  • Car Mobile & Entertainment Systems
  • Metering
  • Outdoor
  • All kind of portable and battery operated devices
  • Industrial and consumer electronics
  • White goods
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-3149-C3
Product Name SPI Real-Time Clock Module
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
Unlock Full Specs
to access all available technical data