Texas Instruments CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface CDC318ADL

Description
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP
Request a Quote Datasheet
Description
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC318A 1-Line To 18-Line Clock Driver With  I2C Control Interface - CDC318ADL - Texas Instruments
Dallas, TX, United States
CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface
CDC318ADL
CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface CDC318ADL
1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP

1-Line To 18-Line Clock Driver With I2C Control Interface 48-SSOP

Buy Now Datasheet
 - CDC318ADL - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 318 Series, 18 True Output(s), 0 Inverted Output(s), BICMOS, PDSO48

Low Skew Clock Driver, 318 Series, 18 True Output(s), 0 Inverted Output(s), BICMOS, PDSO48

Supplier's Site Datasheet
Clock Buffers, Drivers - 296-1383-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-1383-5-ND
Clock Buffers, Drivers 296-1383-5-ND
"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Data IC 1:18 100MHz 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADL
083170-CDC318ADL
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADL 083170-CDC318ADL
Manufacturer: Texas Instruments Win Source Part Number: 083170-CDC318ADL Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Data Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083170-CDC318ADL
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC318ADL - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC318ADL
Clock/Timing - Clock Buffers, Drivers CDC318ADL
IC CLK BUFFER 1:18 100MHZ 48SSOP

IC CLK BUFFER 1:18 100MHZ 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC318ADL CDC318ADL 296-1383-5-ND 083170-CDC318ADL CDC318ADL
Product Name CDC318A 1-Line To 18-Line Clock Driver With I2C Control Interface Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC318ADL Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver
Bus Interface LVTTL, TTL CMOS LVTTL TTL; LVTTL, TTL
Package Type SSOP SOP; SSOP Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" Surface Mount; 48-SSOP Surface Mount; Surface Mount
Frequency 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDC204 5V 6-Bit Inverter / Clock Driver - CDC204DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
3 suppliers
 - BQ4802YDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOIC
View Details
2 suppliers
CDCD5704 Rambus XDR(TM) Clock Generator - CDCD5704PW - Texas Instruments
Specs
Device Type Clock Generator
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
6 suppliers