Texas Instruments Standard Linear and Logic 3.3V 100MHz SOIC Logic IC CDC351DWR

Description
10-Output 3.3V Clock Buffer/Driver, 100MHz, SOIC Product overview: CDC351DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10-Output 3.3V Clock Buffer/Driver, 100MHz, SOIC Product overview: CDC351DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MHz SOIC Logic IC
764-CDC351DWR
3.3V 100MHz SOIC Logic IC 764-CDC351DWR
10-Output 3.3V Clock Buffer/Driver, 100MHz, SOIC Product overview: CDC351DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DWR can be used for catalog matching and distributor lookup.

10-Output 3.3V Clock Buffer/Driver, 100MHz, SOIC Product overview: CDC351DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 100MHz, SOIC, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-CDC351DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-CDC351DWR
Product Name 3.3V 100MHz SOIC Logic IC
Gate Type Buffer/Driver
Supply Voltage 3.6V
Propagation Delay 6.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
5 suppliers
Quad 2-input AND gate - 74AHC08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details