Texas Instruments CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86MT

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HCT86MT - Texas Instruments
Dallas, TX, United States
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HCT86MT
CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HCT86MT
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT86MTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT86MTTR-ND
Gates and Inverters 296-CD74HCT86MTTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HCT86MTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT86MTCT-ND
Gates and Inverters 296-CD74HCT86MTCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74HCT86MT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V 4mA SOIC Logic IC
705-CD74HCT86MT
Quad 5V 4mA SOIC Logic IC 705-CD74HCT86MT
CMOS XOR Gate IC, Quad 2-Input, 5V, 4mA, 32ns, SOIC Product overview: CD74HCT86MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86MT can be used for catalog matching and distributor lookup.

CMOS XOR Gate IC, Quad 2-Input, 5V, 4mA, 32ns, SOIC Product overview: CD74HCT86MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT86MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT86MT - 771426-CD74HCT86MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT86MT
771426-CD74HCT86MT
Logic - Logic - Gates and Inverters - CD74HCT86MT 771426-CD74HCT86MT
Manufacturer: Texas Instruments Win Source Part Number: 771426-CD74HCT86MT Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT86 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT86D-Q100; 74HCT86D-Q100,118; 74HCT86D/S450,118; 74HCT86D/S15; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771426-CD74HCT86MT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 32ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT86D-Q100; 74HCT86D-Q100,118; 74HCT86D/S450,118; 74HCT86D/S15;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT86MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT86MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT86MT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HCT86MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT86MT
Logic - Gates and Inverters CD74HCT86MT
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT86MT
Logic Gates CD74HCT86MT
Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-OR Gates

Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-OR Gates

Buy Now Datasheet
Gates and Inverters - CD74HCT86MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT86MT
Gates and Inverters CD74HCT86MT
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT86MT 296-CD74HCT86MTTR-ND CD74HCT86MT 705-CD74HCT86MT 771426-CD74HCT86MT CD74HCT86MT CD74HCT86MT CD74HCT86MT CD74HCT86MT
Product Name CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Gates and Inverters Quad 5V 4mA SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT86MT Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS
Propagation Delay 40 ns 32 ns 32 ns 32 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details