The CD74HCT86 is a high-speed CMOS logic device featuring four independent 2-input exclusive-OR (XOR) gates. It operates within a supply voltage range of 4.5V to 5.5V and is compatible with both LSTTL and CMOS input logic levels, with a maximum input current of 1µA at output levels. The device supports a wide operating temperature range from -55°C to +125°C, making it suitable for various applications, including detecting phase differences in input signals and creating selectable inverters or buffers. The CD74HCT86 can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The product is available in multiple package types, including PDIP and SOIC, with a 14-pin configuration.
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
IC XOR 4-CIR 2-IN 14-PDIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-OR Gates
IC GATE XOR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT86EE4 | 296-CD74HCT86EE4-ND | CD74HCT86EE4 | CD74HCT86EE4 | CD74HCT86EE4 |
| Product Name | CD74HCT86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | HCT | ||||
| Propagation Delay | 40 ns | 32 ns | |||
| Operating Current | 0.0200 mA | 4 mA |