Rochester Electronics Logic - Flip Flops 5470FM

Description
J-K FLIP-FLOP, 1 FUNC, POSITIVE
Datasheet
Description
J-K FLIP-FLOP, 1 FUNC, POSITIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 5470FM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
5470FM
Logic - Flip Flops 5470FM
J-K FLIP-FLOP, 1 FUNC, POSITIVE

J-K FLIP-FLOP, 1 FUNC, POSITIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 5470FM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Flip Flops - 1040408-74HCT173D,652 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 40 ns
View Details
6 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74AC374PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 155 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details