Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD74HCT4543E CD74HCT4543E

Description
Manufacturer: Texas Instruments Win Source Part Number: 765525-CD74HCT4543E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HCT4543 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT4543EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765525-CD74HCT4543E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HCT4543 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT4543EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD74HCT4543E - 765525-CD74HCT4543E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HCT4543E
765525-CD74HCT4543E
PMIC - PMIC - Display Drivers - CD74HCT4543E 765525-CD74HCT4543E
Manufacturer: Texas Instruments Win Source Part Number: 765525-CD74HCT4543E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HCT4543 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT4543EE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765525-CD74HCT4543E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Configuration: 7 Segment
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: BCD
Display Type: LED
Digits or Characters: 1 Digit
Family Name: CD74HCT4543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD74HCT4543EE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - 296-33160-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-33160-5-ND
Display Drivers 296-33160-5-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
Display Drivers - CD74HCT4543E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HCT4543E
Display Drivers CD74HCT4543E
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 765525-CD74HCT4543E 296-33160-5-ND CD74HCT4543E
Product Name PMIC - PMIC - Display Drivers - CD74HCT4543E Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-526 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54LS54/BDA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP14
View Details