Texas Instruments SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 74CB3Q3257DGVRE4

Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TVSOP -40 to 85
Request a Quote Datasheet
Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257DGVRE4 - Texas Instruments
Dallas, TX, United States
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
74CB3Q3257DGVRE4
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 74CB3Q3257DGVRE4
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TVSOP -40 to 85

4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-TVSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257DGVRE4 - 1131179-74CB3Q3257DGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257DGVRE4
1131179-74CB3Q3257DGVRE4
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257DGVRE4 1131179-74CB3Q3257DGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1131179-74CB3Q3257DG VRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1131179-74CB3Q3257DGVRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit Quad 3.6V Analog Switch and Multiplexer IC
743-74CB3Q3257DGVRE4
8-bit Quad 3.6V Analog Switch and Multiplexer IC 743-74CB3Q3257DGVRE4
Quad 1:2 MUX/DEMUX, 8-Bit, CMOS, 3.6V, TFSOP Product overview: 74CB3Q3257DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Quad, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257DGVRE4 can be used for catalog matching and distributor lookup.

Quad 1:2 MUX/DEMUX, 8-Bit, CMOS, 3.6V, TFSOP Product overview: 74CB3Q3257DGVRE4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Quad, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Quad, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257DGVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CB3Q3257DGVRE4 1131179-74CB3Q3257DGVRE4 743-74CB3Q3257DGVRE4
Product Name SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257DGVRE4 8-bit Quad 3.6V Analog Switch and Multiplexer IC
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96G3 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers
Dual SMD 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV3384DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers