High Speed CMOS Logic Triple 3-Input OR Gates 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 127117-CD74HCT4075E
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
OR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDIP14
OR Gate IC 3 Channel 14-PDIP
LOGIC, TRPL 3-IN OR GATE HS, 14DIP; Logic Family / Base Number:74HCT4075; Logic Type:OR; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE OR 3CH 3-INP 14DIP
IC GATE OR 3CH 3-INP 14DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT4075E | 127117-CD74HCT4075E | CD74HCT4075E | 296-2157-5-ND | 36AJ8612 | CD74HCT4075E | CD74HCT4075E | CD74HCT4075E |
| Product Name | CD74HCT4075 High Speed CMOS Logic Triple 3-Input OR Gates | Logic - Logic - Gates and Inverters - CD74HCT4075E | Gates and Inverters | Logic, Trpl 3-In Or Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | OR; OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | HCT | CMOS | ||||||
| Propagation Delay | 30 ns | 24 ns | 24 ns | |||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA | 4 mA |