Nexperia B.V. Shift Registers HEF4894BT,112

Description
Shift Shift Register 1 Element 12 Bit 20-SO
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 12 Bit 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - 1727-2953-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-2953-ND
Shift Registers 1727-2953-ND
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Buy Now Datasheet
Logic - Logic - Shift Registers - HEF4894BT,112 - 920171-HEF4894BT,112 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - HEF4894BT,112
920171-HEF4894BT,112
Logic - Logic - Shift Registers - HEF4894BT,112 920171-HEF4894BT,112
Manufacturer: Nexperia USA Inc. Win Source Part Number: 920171-HEF4894BT,112 Series: 4000B Operating Temperature Range: -40°C ~ 125°C Features: Shift Shift Register 1 Element 12 Bit 20-SO Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: HEF4894 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: HEF4894BTD, 568-1708-5, 568-1708-5-ND, HEF4894BT112, 1727-2953, 935194380112

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 920171-HEF4894BT,112
Series: 4000B
Operating Temperature Range: -40°C ~ 125°C
Features: Shift Shift Register 1 Element 12 Bit 20-SO
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: HEF4894
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: HEF4894BTD, 568-1708-5, 568-1708-5-ND, HEF4894BT112, 1727-2953, 935194380112

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - HEF4894BT,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
HEF4894BT,112
Integrated Circuits (ICs) - Logic - Shift Registers HEF4894BT,112
IC REGISTER SHIFT 12STAGE 20SOIC

IC REGISTER SHIFT 12STAGE 20SOIC

Supplier's Site
Logic - Shift Registers - HEF4894BT,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
HEF4894BT,112
Logic - Shift Registers HEF4894BT,112
IC REGISTER SHIFT 12STAGE 20SOIC

IC REGISTER SHIFT 12STAGE 20SOIC

Supplier's Site Datasheet
Shift Registers - HEF4894BT,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
HEF4894BT,112
Shift Registers HEF4894BT,112
Shift Shift Register 1 Element 12 Bit 20-SO

Shift Shift Register 1 Element 12 Bit 20-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1727-2953-ND 920171-HEF4894BT,112 HEF4894BT,112 HEF4894BT,112 HEF4894BT,112
Product Name Shift Registers Logic - Logic - Shift Registers - HEF4894BT,112 Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 3V ~ 15V 1.5V 1.5V; 3V ~ 15V
Output Characteristics Open-drain Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
 - 25LS22FM/B - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type Other; CFP
View Details
2 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details