High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
Binary Counter, HCT Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 8-BIT 16SOIC
IC 8-STAGE DOWN COUNTER 16-SOIC
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
IC, 8-STAGE BINARY DOWN COUNTER, SOIC-16; Logic Family / Base Number:74HCT103; Counter Type:Binary, Down; Clock Frequency:25MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT40103M | CD74HCT40103M | 296-9272-5-ND | CD74HCT40103M | CD74HCT40103M | CD74HCT40103M | 66F5487 |
| Product Name | CD74HCT40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Ic, 8-Stage Binary Down Counter, Soic-16; Logic Family / Base Number Texas Instruments | |
| Counter Category | Synchronous | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5V | ||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HCT | CMOS | |||||
| Number of Stages (Bits) | 8 bits |