Dual 4-stage binary counter with buffered inputs, negative-edge clocking, and a common reset, housed in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm, operating from 4.5 V to 5.5 V with a temperature range of -55°C to 125°C and direct LSTTL input compatibility.
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC BINARY COUNTR DL 4BIT 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT393ME4 | CD74HCT393ME4-ND | CD74HCT393ME4 | CD74HCT393ME4 |
| Product Name | CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||
| Package Type | PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HCT | |||
| Number of Stages (Bits) | 4 bits | |||
| Operating Current | 0.0800 mA |