Texas Instruments CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390M

Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter - CD74HCT390M - Texas Instruments
Dallas, TX, United States
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter
CD74HCT390M
CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter CD74HCT390M
High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counter 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-9270-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9270-5-ND
Counters, Dividers 296-9270-5-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
 - CD74HCT390M - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Counters, Dividers - CD74HCT390M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT390M
Logic - Counters, Dividers CD74HCT390M
IC DUAL DECADE RIP CONTR 16-SOIC

IC DUAL DECADE RIP CONTR 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT390M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT390M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT390M
IC DECADE COUNTR DL 4BIT 16SOIC

IC DECADE COUNTR DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HCT390M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT390M
Counters, Dividers CD74HCT390M
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT390M 296-9270-5-ND CD74HCT390M CD74HCT390M CD74HCT390M CD74HCT390M
Product Name CD74HCT390 High Speed CMOS Logic Dual Decade Ripple Counter Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HCT CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BNSR - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74290PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-DIP (0.300, 7.62mm)
View Details
2 suppliers
SN54AS867 Synchronous 8-Bit Up/Down Counters - 5962-8966801LA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BM - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers