Texas Instruments CD4520B CMOS Dual Binary Up-Counter CD4520BMG4

Description
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4520B CMOS Dual Binary Up-Counter - CD4520BMG4 - Texas Instruments
Dallas, TX, United States
CD4520B CMOS Dual Binary Up-Counter
CD4520BMG4
CD4520B CMOS Dual Binary Up-Counter CD4520BMG4
CMOS Dual Binary Up-Counter 16-SOIC -55 to 125

CMOS Dual Binary Up-Counter 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD4520BMG4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD4520BMG4-ND
Counters, Dividers CD4520BMG4-ND
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD4520BMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4520BMG4
Counters, Dividers CD4520BMG4
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4520BMG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4520BMG4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4520BMG4
IC BINARY COUNTR DL 4BIT 16SOIC

IC BINARY COUNTR DL 4BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD4520BMG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4520BMG4
Logic - Counters, Dividers CD4520BMG4
IC DUAL BIN UP-COUNTER 16-SOIC

IC DUAL BIN UP-COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4520BMG4 CD4520BMG4-ND CD4520BMG4 CD4520BMG4 CD4520BMG4
Product Name CD4520B CMOS Dual Binary Up-Counter Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CD4000
Number of Stages (Bits) 4 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B-MIL CMOS Presettable Up/Down Counter - CD4029BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
3 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
3 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AE - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
6 suppliers