Texas Instruments CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs CD74HCT365MT

Description
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT365 is a high-speed CMOS logic hex buffer and line driver featuring non-inverting 3-state outputs. It is designed for applications requiring buffered inputs and high current bus driver outputs. The device operates over a wide temperature range of -55°C to 125°C and is compatible with LSTTL logic levels, making it suitable for interfacing with various digital systems. With a typical propagation delay of 8 ns at a supply voltage of 5 V and a capacitive load of 15 pF, the CD74HCT365 offers balanced propagation delay and transition times. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in multi-device configurations. The device is available in multiple package options, including PDIP and SOIC, facilitating integration into different circuit designs.

Datasheet Summary
Powered by GS/AI

The CD74HCT365 is a high-speed CMOS logic hex buffer and line driver featuring non-inverting 3-state outputs. It is designed for applications requiring buffered inputs and high current bus driver outputs. The device operates over a wide temperature range of -55°C to 125°C and is compatible with LSTTL logic levels, making it suitable for interfacing with various digital systems. With a typical propagation delay of 8 ns at a supply voltage of 5 V and a capacitive load of 15 pF, the CD74HCT365 offers balanced propagation delay and transition times. It supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in multi-device configurations. The device is available in multiple package options, including PDIP and SOIC, facilitating integration into different circuit designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs - CD74HCT365MT - Texas Instruments
Dallas, TX, United States
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs
CD74HCT365MT
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs CD74HCT365MT
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74HCT365MT
Product Name CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs
Technology HCT
Device Type Line / Bus Driver; Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M96 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - AM26C31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers