Texas Instruments CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs CD74HCT365MG4

Description
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT365 is a high-speed CMOS logic hex buffer and line driver featuring non-inverting 3-state outputs. It is designed for applications requiring buffered inputs and high current bus driver outputs. The device operates within a voltage range of 4.5 V to 5.5 V and is compatible with LSTTL logic levels, making it suitable for direct interfacing with LSTTL devices. With a typical propagation delay of 8 ns at 5 V and a capacitive load of 15 pF, it offers balanced propagation delay and transition times. The CD74HCT365 can drive up to 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in various applications. It operates over a wide temperature range of -55°C to 125°C, providing versatility in different environmental conditions. The device is available in multiple package options, including PDIP and SOIC, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The CD74HCT365 is a high-speed CMOS logic hex buffer and line driver featuring non-inverting 3-state outputs. It is designed for applications requiring buffered inputs and high current bus driver outputs. The device operates within a voltage range of 4.5 V to 5.5 V and is compatible with LSTTL logic levels, making it suitable for direct interfacing with LSTTL devices. With a typical propagation delay of 8 ns at 5 V and a capacitive load of 15 pF, it offers balanced propagation delay and transition times. The CD74HCT365 can drive up to 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring robust performance in various applications. It operates over a wide temperature range of -55°C to 125°C, providing versatility in different environmental conditions. The device is available in multiple package options, including PDIP and SOIC, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs - CD74HCT365MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs
CD74HCT365MG4
CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs CD74HCT365MG4
High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number CD74HCT365MG4
Product Name CD74HCT365 High Speed CMOS Logic Hex Buffer/Line Driver with Non-Inverting 3-State Outputs
Technology HCT
Device Type Line / Bus Driver; Buffer
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VSA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDBRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
 - 74FCT244ASC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
2 suppliers