High Speed CMOS Logic Quad Two-Input OR Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HCT32M96G4 |
| Product Name | CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Propagation Delay | 30 ns |