High Speed CMOS Logic Quad Two-Input OR Gates 14-PDIP -55 to 125
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14
IC OR 4-CIR 2-IN 14-PDIP
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp OR Gate
OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT32EE4 | CD74HCT32EE4 | 296-CD74HCT32EE4-ND | CD74HCT32EE4 | CD74HCT32EE4 | CD74HCT32EE4 |
| Product Name | CD74HCT32 High Speed CMOS Logic Quad Two-Input OR Gates | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | ||||
| Propagation Delay | 30 ns | 24 ns | ||||
| Operating Current | 0.0200 mA | 4 mA |