Texas Instruments CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate CD74HCT30M

Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate - CD74HCT30M - Texas Instruments
Dallas, TX, United States
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate
CD74HCT30M
CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate CD74HCT30M
High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT30M - 1160387-CD74HCT30M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT30M
1160387-CD74HCT30M
Logic - Logic - Gates and Inverters - CD74HCT30M 1160387-CD74HCT30M
Manufacturer: Texas Instruments Win Source Part Number: 1160387-CD74HCT30M Series: 74HCT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT30 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT30D; 74HCT30D,653; 74HCT30D,652; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160387-CD74HCT30M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT30
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT30D; 74HCT30D,653; 74HCT30D,652;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-9267-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9267-5-ND
Gates and Inverters 296-9267-5-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
 - CD74HCT30M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT30M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT30M
Logic - Gates and Inverters CD74HCT30M
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT30M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT30M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT30M
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT30M
Logic Gates CD74HCT30M
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet
Logic, 8-In Nand Gate Hs, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ5491 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 8-In Nand Gate Hs, 14Soic; Logic Family / Base Number Texas Instruments
26AJ5491
Logic, 8-In Nand Gate Hs, 14Soic; Logic Family / Base Number Texas Instruments 26AJ5491
LOGIC, 8-IN NAND GATE HS, 14SOIC; Logic Family / Base Number:74HCT30; Logic Type:NAND; Output Current:4mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 8-IN NAND GATE HS, 14SOIC; Logic Family / Base Number:74HCT30; Logic Type:NAND; Output Current:4mA; No. of Inputs:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HCT30M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT30M
Gates and Inverters CD74HCT30M
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT30M 1160387-CD74HCT30M 296-9267-5-ND CD74HCT30M CD74HCT30M CD74HCT30M CD74HCT30M 26AJ5491 CD74HCT30M
Product Name CD74HCT30 High Speed CMOS Logic 8-Input NAND Gate Logic - Logic - Gates and Inverters - CD74HCT30M Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic, 8-In Nand Gate Hs, 14Soic; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NOT; NAND NAND NAND; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS
Propagation Delay 35 ns 28 ns 28 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers