High Speed CMOS Logic Triple 3-Input NOR Gates 14-PDIP -55 to 125
NOR Gate, HCT Series, 3-Func, 3-Input, CMOS, PDIP14
NOR Gate IC 3 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160381-CD74HCT27E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 3
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 23ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT27
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT27N; 74HCT27N,652; M74HCT27B1R;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
LOGIC, TRIPLE 3-IN NOR GATE, 14DIP; Logic Family / Base Number:74HCT27; Logic Type:NOR; Output Current:4mA; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Hi-Speed CMOS Logic 3 3-Input NOR Gate
IC GATE NOR 3CH 3-INP 14DIP
IC GATE NOR 3CH 3-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT27E | CD74HCT27E | 296-41545-5-ND | 1160381-CD74HCT27E | 36AJ8604 | CD74HCT27E | CD74HCT27E | CD74HCT27E | CD74HCT27E |
| Product Name | CD74HCT27 High Speed CMOS Logic Triple 3-Input NOR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HCT27E | Logic, Triple 3-In Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | HCT | CMOS | CMOS | ||||||
| Propagation Delay | 29 ns | 23 ns | 23 ns | ||||||
| Operating Current | 0.0200 mA | 4 mA | 4 mA | 0.0020 mA |