Texas Instruments CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21M96

Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD74HCT21M96 is a dual 4-input AND gate in a 14-pin SOIC package, measuring 8.70 mm × 3.90 mm, with operation from 4.5 V to 5.5 V and a temperature range of -55°C to +125°C. It features LSTTL and CMOS input logic compatibility, buffered inputs, and supports fanout up to 10 LSTTL loads.

Datasheet Summary
Powered by GS/AI

CD74HCT21M96 is a dual 4-input AND gate in a 14-pin SOIC package, measuring 8.70 mm × 3.90 mm, with operation from 4.5 V to 5.5 V and a temperature range of -55°C to +125°C. It features LSTTL and CMOS input logic compatibility, buffered inputs, and supports fanout up to 10 LSTTL loads.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate - CD74HCT21M96 - Texas Instruments
Dallas, TX, United States
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate
CD74HCT21M96
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21M96
High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-37335-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37335-2-ND
Gates and Inverters 296-37335-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-37335-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37335-1-ND
Gates and Inverters 296-37335-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-37335-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-37335-6-ND
Gates and Inverters 296-37335-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT21M96 - 1160368-CD74HCT21M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT21M96
1160368-CD74HCT21M96
Logic - Logic - Gates and Inverters - CD74HCT21M96 1160368-CD74HCT21M96
Manufacturer: Texas Instruments Win Source Part Number: 1160368-CD74HCT21M96 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160368-CD74HCT21M96
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Logic Gates - 2677439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2677439
Logic Gates 2677439
Logic Gates, CD74HCT21M96

Logic Gates, CD74HCT21M96

Supplier's Site
Logic Gates - 2677437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2677437
Logic Gates 2677437
Logic Gates, CD74HCT21M96

Logic Gates, CD74HCT21M96

Supplier's Site
Logic Gates - 2677439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2677439P
Logic Gates 2677439P
Logic Gates, CD74HCT21M96

Logic Gates, CD74HCT21M96

Supplier's Site
Singapore, Singapore
Dual 5V SOIC Logic IC
705-CD74HCT21M96
Dual 5V SOIC Logic IC 705-CD74HCT21M96
Dual 4-Input AND Gate IC, CMOS, 5V, SOIC, Gold Plating Product overview: CD74HCT21M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21M96 can be used for catalog matching and distributor lookup.

Dual 4-Input AND Gate IC, CMOS, 5V, SOIC, Gold Plating Product overview: CD74HCT21M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT21M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HCT21M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT21M96
Gates and Inverters CD74HCT21M96
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT21M96
Logic Gates CD74HCT21M96
Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Logic Gates Hi-Speed CMOS Logic Dual 4-Inp AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT21M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT21M96
Logic - Gates and Inverters CD74HCT21M96
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT21M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT21M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT21M96
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT21M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT21M96
Gates and Inverters CD74HCT21M96
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT21M96 296-37335-2-ND 1160368-CD74HCT21M96 2677439 705-CD74HCT21M96 CD74HCT21M96 CD74HCT21M96 CD74HCT21M96 CD74HCT21M96 CD74HCT21M96
Product Name CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT21M96 Logic Gates Dual 5V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT AND; AND AND; AND GATE AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS AND
Propagation Delay 34 ns 27 ns 27 ns 27 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Inputs 10
View Details
2 suppliers