Texas Instruments CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21E

Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate - CD74HCT21E - Texas Instruments
Dallas, TX, United States
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate
CD74HCT21E
CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate CD74HCT21E
High Speed CMOS Logic Dual 4-Input AND Gate 14-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Input AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9262-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9262-5-ND
Gates and Inverters 296-9262-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
 - CD74HCT21E - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDIP14

AND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT21E
Logic Gates CD74HCT21E
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Gates and Inverters - CD74HCT21E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT21E
Gates and Inverters CD74HCT21E
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD74HCT21E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT21E
Logic - Gates and Inverters CD74HCT21E
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT21E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT21E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT21E
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site
And Gate, Dual, 4 I/p, Dip-14; Logic Family / Base Number Texas Instruments - 26AJ5481 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 4 I/p, Dip-14; Logic Family / Base Number Texas Instruments
26AJ5481
And Gate, Dual, 4 I/p, Dip-14; Logic Family / Base Number Texas Instruments 26AJ5481
AND GATE, DUAL, 4 I/P, DIP-14; Logic Family / Base Number:74HCT21; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, DUAL, 4 I/P, DIP-14; Logic Family / Base Number:74HCT21; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT21E 296-9262-5-ND CD74HCT21E CD74HCT21E CD74HCT21E CD74HCT21E CD74HCT21E 26AJ5481
Product Name CD74HCT21 High Speed CMOS Logic Dual 4-Input AND Gate Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Dual, 4 I/p, Dip-14; Logic Family / Base Number Texas Instruments
Gate Type AND AND AND AND; AND Gate NOT; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family HCT CMOS
Propagation Delay 34 ns 27 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details