Texas Instruments CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20MTE4

Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates - CD74HCT20MTE4 - Texas Instruments
Dallas, TX, United States
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates
CD74HCT20MTE4
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20MTE4
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-CD74HCT20MTE4
Dual 5.5V SOIC Logic IC 705-CD74HCT20MTE4
Dual 4-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74HCT20MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT20MTE4 can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, 5.5V, SOIC Product overview: CD74HCT20MTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT20MTE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74HCT20MTE4 - 771406-CD74HCT20MTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT20MTE4
771406-CD74HCT20MTE4
Logic - Logic - Gates and Inverters - CD74HCT20MTE4 771406-CD74HCT20MTE4
Manufacturer: Texas Instruments Win Source Part Number: 771406-CD74HCT20MTE4 Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771406-CD74HCT20MTE4
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HCT20MTE4 705-CD74HCT20MTE4 771406-CD74HCT20MTE4
Product Name CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates Dual 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT20MTE4
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V
Logic Family HCT
Propagation Delay 35 ns 28 ns 28 ns
Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers