Texas Instruments CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20MT

Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates - CD74HCT20MT - Texas Instruments
Dallas, TX, United States
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates
CD74HCT20MT
CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates CD74HCT20MT
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Logic IC
705-CD74HCT20MT
Dual 5V SOIC Logic IC 705-CD74HCT20MT
Dual 4-Input NAND Gate IC, CMOS, 5V, SOIC, 28ns PD Product overview: CD74HCT20MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT20MT can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, 5V, SOIC, 28ns PD Product overview: CD74HCT20MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT20MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32081-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32081-2-ND
Gates and Inverters 296-32081-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-32081-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32081-1-ND
Gates and Inverters 296-32081-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-32081-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32081-6-ND
Gates and Inverters 296-32081-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT20MT - 771405-CD74HCT20MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT20MT
771405-CD74HCT20MT
Logic - Logic - Gates and Inverters - CD74HCT20MT 771405-CD74HCT20MT
Manufacturer: Texas Instruments Win Source Part Number: 771405-CD74HCT20MT Series: 74HCT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT20 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT20D; 74HCT20D,653; 74HCT20D,652; 74HCT20D-Q100; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771405-CD74HCT20MT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT20D; 74HCT20D,653; 74HCT20D,652; 74HCT20D-Q100;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HCT20MT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, HCT Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT20MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT20MT
Logic - Gates and Inverters CD74HCT20MT
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R - 815-CD74HCT20MT - Utmel Electronic Limited
Hong Kong, China
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R
815-CD74HCT20MT
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R 815-CD74HCT20MT
NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R

NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT20MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT20MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT20MT
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT20MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT20MT
Gates and Inverters CD74HCT20MT
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT20MT 705-CD74HCT20MT 296-32081-2-ND 771405-CD74HCT20MT CD74HCT20MT CD74HCT20MT 815-CD74HCT20MT CD74HCT20MT CD74HCT20MT
Product Name CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates Dual 5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT20MT Logic - Gates and Inverters NAND Gate 2-Element 4-IN CMOS 14-Pin SOIC T/R Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NOT; NAND AND; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5V; 5V 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS CMOS; CMOS
Propagation Delay 35 ns 28 ns 28 ns 28 ns 28 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details