The CD74HCT20 is a dual 4-input NAND gate in CMOS logic family, operating from 4.5 V to 5.5 V with LSTTL input compatibility and support for fanout up to 10 LSTTL loads. It is available in a 14-pin SOIC package measuring 8.70 mm by 3.90 mm and operates over the temperature range of -55°C to +125°C. The device features buffered inputs and meets a wide range of industrial applications including alarm and latch circuits.
High Speed CMOS Logic Dual 4-Input NAND Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HCT20MG4 |
| Product Name | CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HCT |
| Propagation Delay | 35 ns |