High Speed CMOS Logic Dual 4-Input NAND Gates 14-PDIP -55 to 125
IC NAND 2-CIR 4-IN 14-PDIP
NAND Gate IC 2 Channel 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT20EE4 | 296-CD74HCT20EE4-ND | CD74HCT20EE4 | CD74HCT20EE4 |
| Product Name | CD74HCT20 High Speed CMOS Logic Dual 4-Input NAND Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Logic Family | HCT | |||
| Propagation Delay | 35 ns | 28 ns | ||
| Operating Current | 0.0200 mA | 4 mA |