The CD74HCT191E is a synchronous 4-bit binary up/down counter with asynchronous preset capability, operating from 4.5-V to 5.5-V VCC. It is housed in a 16-pin PDIP package with dimensions of 506 mm length, 13.97 mm width, and 11230 µm height. The device supports synchronous counting, look-ahead carry via MAX/MIN and RCO outputs, and drives up to 15 LS-TTL loads. It operates across a temperature range of -55°C to 125°C.
High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters 16-PDIP -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC SYNC 4-BIT UP/DN CNTR 16-DIP
IC, 74HCT CMOS, 74HCT191, DIP16; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT191E | 296-2141-5-ND | CD74HCT191E | 26AJ5479 | CD74HCT191E | CD74HCT191E |
| Product Name | CD74HCT191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters | Counters, Dividers | Logic - Counters, Dividers | Ic, 74Hct Cmos, 74Hct191, Dip16; Svhc Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Features | Presettable | |||||
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) |