Texas Instruments CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD54HC194F3A

Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register - CD54HC194F3A - Texas Instruments
Dallas, TX, United States
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
CD54HC194F3A
CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register CD54HC194F3A
High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - CD54HC194F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC194F3A
Shift Registers CD54HC194F3A
Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Shift Register, Bidirectional 1 Element 4 Bit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers
Product Number CD54HC194F3A CD54HC194F3A
Product Name CD54HC194 High Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register Shift Registers
Register Type Universal Universal
Shift Direction Bidirectional
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164E - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
9 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VEA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
Logic - Logic - Translators, Level Shifters - 74AVCA164245GRE4 - 1131147-74AVCA164245GRE4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details