Texas Instruments SN54LS597 8-Bit Shift Registers With Input Latches 5962-89444012A

Description
8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125
Request a Quote Datasheet
Description
8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Dallas, TX, United States
SN54LS597 8-Bit Shift Registers With Input Latches
5962-89444012A
SN54LS597 8-Bit Shift Registers With Input Latches 5962-89444012A
8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125

8-Bit Shift Registers With Input Latches 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number 5962-89444012A
Product Name SN54LS597 8-Bit Shift Registers With Input Latches
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
Clock Frequency 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
Shift Registers - 93L38DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Shift Registers - 74F164PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
SN54HC166-SP Parallel-Load 8-Bit Shift Registers - 5962-9050101VEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details