Texas Instruments CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register CD4034BF3A

Description
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Dallas, TX, United States
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register
CD4034BF3A
CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register CD4034BF3A
CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-CDIP -55 to 125

CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register 24-CDIP -55 to 125

Buy Now Datasheet
Shift Registers - CD4034BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4034BF3A
Shift Registers CD4034BF3A
Shift Register, Bidirectional 1 Element 8 Bit 24-CDIP

Shift Register, Bidirectional 1 Element 8 Bit 24-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4034BF3A
Integrated Circuits (ICs) - Logic - Shift Registers CD4034BF3A
CMOS 8-STAGE STATIC BIDIRECTIONA

CMOS 8-STAGE STATIC BIDIRECTIONA

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD4034BF3A CD4034BF3A CD4034BF3A
Product Name CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Shift Direction Bidirectional
Supply Voltage 3V; 18 1.8V; 3V ~ 18V 1.8V
Package Type Other; CDIP DIP; Other; 24-CDIP (0.600\", 15.24mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS166A Parallel-Load 8-Bit Shift Registers - 8001701EA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
3 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers