Texas Instruments CD4015B-MIL CMOS Dual 4-Stage Static Shift Register CD4015BF

Description
CMOS Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Stage Static Shift Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register - CD4015BF - Texas Instruments
Dallas, TX, United States
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register
CD4015BF
CD4015B-MIL CMOS Dual 4-Stage Static Shift Register CD4015BF
CMOS Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

CMOS Dual 4-Stage Static Shift Register 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD4015BF - 1159571-CD4015BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD4015BF
1159571-CD4015BF
Logic - Logic - Shift Registers - CD4015BF 1159571-CD4015BF
Manufacturer: Texas Instruments Win Source Part Number: 1159571-CD4015BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159571-CD4015BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Shift Registers - CD4015BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4015BF
Shift Registers CD4015BF
Shift Element Bit

Shift Element Bit

Buy Now Datasheet
Shift Registers - CD4015BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD4015BF
Shift Registers CD4015BF
Shift Shift Register 2 Element 4 Bit 16-CDIP

Shift Shift Register 2 Element 4 Bit 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD4015BF
Integrated Circuits (ICs) - Logic - Shift Registers CD4015BF
CMOS DUAL 4-STAGE STATIC SHIFT R

CMOS DUAL 4-STAGE STATIC SHIFT R

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD4015BF 1159571-CD4015BF CD4015BF CD4015BF CD4015BF
Product Name CD4015B-MIL CMOS Dual 4-Stage Static Shift Register Logic - Logic - Shift Registers - CD4015BF Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 3V; 18 1.8V; 3V ~ 18V 1.8V
Package Type Other; CDIP,DIESALE,WAFERSALE DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CMOS; CD4000
Clock Frequency 8 MHz
Propagation Delay 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC166 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC166MT - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
6 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
Shift Registers - 74199PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
2 suppliers