The CD74HCT163 is a high-speed CMOS logic 4-bit binary counter featuring synchronous reset capabilities. It operates within a temperature range of -55°C to 125°C and is designed for applications requiring precise counting and control. The device includes two count enable inputs, PE and TE, which facilitate n-bit cascading, making it suitable for larger counting applications. The counter supports synchronous counting and loading, allowing for parallel presetting of data. It features look-ahead carry logic, which enhances counting speed and efficiency. The CD74HCT163 is compatible with LSTTL logic levels, ensuring easy integration into existing systems. It is available in a 16-pin PDIP package, making it a versatile choice for various electronic designs.
High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HCT163EE4 |
| Product Name | CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | HCT |