Texas Instruments CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11E

Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - CD74HCT11E - Texas Instruments
Dallas, TX, United States
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates
CD74HCT11E
CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates CD74HCT11E
High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Triple 3-Input AND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-CD74HCT11E
5V Logic IC 705-CD74HCT11E
CMOS Triple 3-Input AND Gate IC, 5V, PDIP, 28ns Delay Product overview: CD74HCT11E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11E can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input AND Gate IC, 5V, PDIP, 28ns Delay Product overview: CD74HCT11E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT11E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT11E - 079911-CD74HCT11E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT11E
079911-CD74HCT11E
Logic - Logic - Gates and Inverters - CD74HCT11E 079911-CD74HCT11E
Manufacturer: Texas Instruments Win Source Part Number: 079911-CD74HCT11E Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 3 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079911-CD74HCT11E
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 28ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-2087-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2087-5-ND
Gates and Inverters 296-2087-5-ND
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT11E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT11E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT11E
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site
And Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments - 33AH3835 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments
33AH3835
And Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments 33AH3835
AND GATE, TRIPLE, 3 I/P, DIP-14; Logic Family / Base Number:74HCT11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

AND GATE, TRIPLE, 3 I/P, DIP-14; Logic Family / Base Number:74HCT11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HCT11E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT11E
Gates and Inverters CD74HCT11E
AND Gate IC 3 Channel 14-PDIP

AND Gate IC 3 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD74HCT11E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT11E
Logic - Gates and Inverters CD74HCT11E
IC GATE AND 3CH 3-INP 14DIP

IC GATE AND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT11E
Logic Gates CD74HCT11E
Logic Gates Triple 3-Input

Logic Gates Triple 3-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT11E 705-CD74HCT11E 079911-CD74HCT11E 296-2087-5-ND CD74HCT11E 33AH3835 CD74HCT11E CD74HCT11E CD74HCT11E
Product Name CD74HCT11 High Speed CMOS Logic Triple 3-Input AND Gates 5V Logic IC Logic - Logic - Gates and Inverters - CD74HCT11E Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, Triple, 3 I/p, Dip-14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 35 ns 28 ns 28 ns 28 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details