High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT08MT | CD74HCT08MT | CD74HCT08MT-ND | CD74HCT08MT | CD74HCT08MT | CD74HCT08MT |
| Product Name | CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | HCT | CMOS | ||||
| Propagation Delay | 31 ns | 25 ns | ||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |