The CD74HCT04M96 is a hex inverter in a 14-pin SOIC package measuring 8.70 mm by 3.90 mm, operating from 4.5 V to 5.5 V with a temperature range of -55°C to +125°C. It features LSTTL and CMOS input logic compatibility, buffered inputs, and supports fanout up to 10 LSTTL loads. The device is RoHS compliant and has a moisture sensitivity level of 1.
High Speed CMOS Logic Hex Inverters 14-SOIC -55 to 125
Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT04M96 | CD74HCT04M96 |
| Product Name | CD74HCT04 High Speed CMOS Logic Hex Inverters | |
| Technology | HCT | |
| Device Type | CD74HCT04 High Speed CMOS Logic Hex Inverters | |
| Features | RoHS | RoHS |