Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - CD74HCT04M CD74HCT04M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160343-CD74HCT04M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160343-CD74HCT04M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74HCT04M - 1160343-CD74HCT04M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT04M
1160343-CD74HCT04M
Logic - Logic - Gates and Inverters - CD74HCT04M 1160343-CD74HCT04M
Manufacturer: Texas Instruments Win Source Part Number: 1160343-CD74HCT04M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160343-CD74HCT04M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5V SOIC Logic IC
705-CD74HCT04M
5V SOIC Logic IC 705-CD74HCT04M
CMOS Hex Inverter IC, 6-Input, 19ns Delay, SOIC, 5V Product overview: CD74HCT04M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT04M can be used for catalog matching and distributor lookup.

CMOS Hex Inverter IC, 6-Input, 19ns Delay, SOIC, 5V Product overview: CD74HCT04M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT04M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-CD74HCT04M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HCT04M-ND
Gates and Inverters 296-CD74HCT04M-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5467 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Texas Instruments
26AJ5467
74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Texas Instruments 26AJ5467
74HCT CMOS, SMD, 74HCT04, SOIC14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT04, SOIC14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD74HCT04M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT04M
Logic - Gates and Inverters CD74HCT04M
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT04M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT04M
Gates and Inverters CD74HCT04M
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1160343-CD74HCT04M 705-CD74HCT04M 296-CD74HCT04M-ND 26AJ5467 CD74HCT04M CD74HCT04M
Product Name Logic - Logic - Gates and Inverters - CD74HCT04M 5V SOIC Logic IC Gates and Inverters 74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter
Logic Family CMOS
Supply Voltage 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 1 1 1
Propagation Delay 19 ns 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers