High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT02ME4 | CD74HCT02ME4 | CD74HCT02ME4 | CD74HCT02ME4 |
| Product Name | CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Logic Family | HCT | |||
| Propagation Delay | 26 ns | |||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |