Texas Instruments CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02EE4

Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - CD74HCT02EE4 - Texas Instruments
Dallas, TX, United States
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates
CD74HCT02EE4
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02EE4
High Speed CMOS Logic Quad Two-Input NOR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad Two-Input NOR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT02EE4
Logic Gates CD74HCT02EE4
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates
Product Number CD74HCT02EE4 CD74HCT02EE4
Product Name CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates Logic Gates
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HCT
Propagation Delay 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Logic IC - 770-100101FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 5
View Details
3 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details