High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
CMOS Quad 2-Input NAND Gate IC, 5V, 4mA, 20ns, SOIC Product overview: CD74HCT00MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT00MT can be used for catalog matching and distributor lookup.
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NAND Gate
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT00MT | 705-CD74HCT00MT | CD74HCT00MT | 296-CD74HCT00MTTR-ND | CD74HCT00MT | CD74HCT00MT | CD74HCT00MT | CD74HCT00MT |
| Product Name | CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates | Quad 5V 4mA SOIC Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | HCT | CMOS | ||||||
| Propagation Delay | 25 ns | 20 ns | 20 ns | |||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |