High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 083166-CD74HCT00M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 20ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel 14-SOIC
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
74HCT CMOS, SMD, 74HCT00, SOIC14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT00M | 083166-CD74HCT00M | 296-9244-5-ND | CD74HCT00M | CD74HCT00M | CD74HCT00M | CD74HCT00M | 26AJ5463 | CD74HCT00M | CD74HCT00M |
| Product Name | CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates | Logic - Logic - Gates and Inverters - CD74HCT00M | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 74Hct Cmos, Smd, 74Hct00, Soic14; Msl Texas Instruments | Logic Gates | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | ||
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Logic Family | HCT | CMOS | ||||||||
| Propagation Delay | 25 ns | 20 ns | 20 ns | 20 ns | ||||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA | 4 mA |