Texas Instruments CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HC86M96

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HC86M96 - Texas Instruments
Dallas, TX, United States
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HC86M96
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HC86M96
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-28583-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28583-2-ND
Gates and Inverters 296-28583-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28583-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28583-1-ND
Gates and Inverters 296-28583-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28583-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28583-6-ND
Gates and Inverters 296-28583-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC86M96 - 1160337-CD74HC86M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC86M96
1160337-CD74HC86M96
Logic - Logic - Gates and Inverters - CD74HC86M96 1160337-CD74HC86M96
Manufacturer: Texas Instruments Win Source Part Number: 1160337-CD74HC86M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC86D,652; 74HC86D; 74HC86D/S206; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160337-CD74HC86M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC86D,652; 74HC86D; 74HC86D/S206;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC86M96
Quad SOIC Logic IC 705-CD74HC86M96
Quad 2-Input XOR Gate IC, 74HC Series, CMOS, SOIC, 31ns Product overview: CD74HC86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC86M96 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 74HC Series, CMOS, SOIC, 31ns Product overview: CD74HC86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC86M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC86M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC86M96
Logic - Gates and Inverters CD74HC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC86M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC86M96
Gates and Inverters CD74HC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC86M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC86M96
Gates and Inverters CD74HC86M96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC86M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC86M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC86M96 296-28583-2-ND 1160337-CD74HC86M96 705-CD74HC86M96 CD74HC86M96 CD74HC86M96 CD74HC86M96 CD74HC86M96
Product Name CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC86M96 Quad SOIC Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Logic Family HC CMOS
Propagation Delay 30 ns 20 ns 20 ns 31 ns 20 ns
Operating Current 0.0200 mA 0.0020 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details