Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74FCT163373X4APA

Description
3.3V CMOS 16 BIT TRANSPARENT LA
Description
3.3V CMOS 16 BIT TRANSPARENT LA

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74FCT163373X4APA
Integrated Circuits (ICs) - Logic - Latches 74FCT163373X4APA
3.3V CMOS 16 BIT TRANSPARENT LA

3.3V CMOS 16 BIT TRANSPARENT LA

Supplier's Site
Latches - 74FCT163373X4APA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74FCT163373X4APA 74FCT163373X4APA
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74HCT573PW-Q100,11 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers