Texas Instruments CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266MTG4

Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates - CD74HC7266MTG4 - Texas Instruments
Dallas, TX, United States
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates
CD74HC7266MTG4
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266MTG4
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Quad SOIC Logic IC - 705-CD74HC7266MTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC7266MTG4
Quad SOIC Logic IC 705-CD74HC7266MTG4
Quad 2-Input XNOR Gate IC, 74HC Series, SOIC, CMOS Product overview: CD74HC7266MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266MTG4 can be used for catalog matching and distributor lookup.

Quad 2-Input XNOR Gate IC, 74HC Series, SOIC, CMOS Product overview: CD74HC7266MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266MTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD74HC7266MTG4 - 1028450-CD74HC7266MTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC7266MTG4
1028450-CD74HC7266MTG4
Logic - Logic - Gates and Inverters - CD74HC7266MTG4 1028450-CD74HC7266MTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028450-CD74HC7266MT G4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028450-CD74HC7266MTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - CD74HC7266MTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC7266MTG4
Gates and Inverters CD74HC7266MTG4
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC7266MTG4 705-CD74HC7266MTG4 1028450-CD74HC7266MTG4 CD74HC7266MTG4
Product Name CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates Quad SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC7266MTG4 Gates and Inverters
Gate Type NOR NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 10 6V 2 V ~ 6 V 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 30 ns 30 ns
Operating Current 0.0200 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers