Texas Instruments CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266M

Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates - CD74HC7266M - Texas Instruments
Dallas, TX, United States
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates
CD74HC7266M
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266M
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9239-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9239-5-ND
Gates and Inverters 296-9239-5-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC7266M
Quad SOIC Logic IC 705-CD74HC7266M
Quad 2-Input XNOR Gate IC, 74HC Series, CMOS, SOIC Product overview: CD74HC7266M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266M can be used for catalog matching and distributor lookup.

Quad 2-Input XNOR Gate IC, 74HC Series, CMOS, SOIC Product overview: CD74HC7266M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HC7266M - 083164-CD74HC7266M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC7266M
083164-CD74HC7266M
Logic - Logic - Gates and Inverters - CD74HC7266M 083164-CD74HC7266M
Manufacturer: Texas Instruments Win Source Part Number: 083164-CD74HC7266M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083164-CD74HC7266M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments - 36AJ8717 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments
36AJ8717
Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments 36AJ8717
LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; Logic Family / Base Number:74HC7266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-NOR GATE, 14SOIC; Logic Family / Base Number:74HC7266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC7266M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC7266M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC7266M
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HC7266M
Logic Gates CD74HC7266M
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - CD74HC7266M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC7266M
Gates and Inverters CD74HC7266M
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC7266M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC7266M
Logic - Gates and Inverters CD74HC7266M
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC7266M 296-9239-5-ND 705-CD74HC7266M 083164-CD74HC7266M 36AJ8717 CD74HC7266M CD74HC7266M CD74HC7266M CD74HC7266M
Product Name CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates Gates and Inverters Quad SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HC7266M Logic, Quad 2-In Ex-Nor Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NOR XNOR NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; XNOR NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR
Supply Voltage 10 2V ~ 6V 6V 2 V ~ 6 V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 25 ns 30 ns 30 ns 30 ns
Operating Current 0.0200 mA 5.2 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H10DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers