Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches QS74FCT843CTP

Description
IC BUS INTERFACE 5V MULTI PORT
Description
IC BUS INTERFACE 5V MULTI PORT

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - QS74FCT843CTP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
QS74FCT843CTP
Integrated Circuits (ICs) - Logic - Latches QS74FCT843CTP
IC BUS INTERFACE 5V MULTI PORT

IC BUS INTERFACE 5V MULTI PORT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number QS74FCT843CTP
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LV573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 16 mA
High-level Output Current (Source) 16 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
8 suppliers
Octal D-type transparent latch; 3-state - 74HC373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers