Texas Instruments CD74HC540 High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs CD74HC540M

Description
High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC540 High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs - CD74HC540M - Texas Instruments
Dallas, TX, United States
CD74HC540 High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs
CD74HC540M
CD74HC540 High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs CD74HC540M
High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -55 to 125

High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 6V SOIC Interface Transceiver IC
704-CD74HC540M
8-bit 6V SOIC Interface Transceiver IC 704-CD74HC540M
8-Ch 3-State Buffer/Inverter IC, 2-6V, 8-bit, SOIC Product overview: CD74HC540M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC540M can be used for catalog matching and distributor lookup.

8-Ch 3-State Buffer/Inverter IC, 2-6V, 8-bit, SOIC Product overview: CD74HC540M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC540M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1340264-CD74HC540M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1340264-CD74HC540M
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1340264-CD74HC540M
Win Source Part Number: 1340264-CD74HC540M Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Series: 74HC Package: Tube Standard Package: 25 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC540

Win Source Part Number: 1340264-CD74HC540M
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Package: Tube
Standard Package: 25
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC540

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number CD74HC540M 704-CD74HC540M 1340264-CD74HC540M
Product Name CD74HC540 High Speed CMOS Logic Octal Inverting Octal Buffers and Line Drivers with 3-State Outputs 8-bit 6V SOIC Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Technology HC
Device Type Line / Bus Driver; Buffer Transceiver Receiver; Transceiver; Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-88744022A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DW - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31CDBRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers