Texas Instruments High-Performance Analog Display Drivers CD74HC4543E

Description
LED Driver 16-PDIP
Request a Quote Datasheet
Description
LED Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-33104-5-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-33104-5-ND
Display Drivers 296-33104-5-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD74HC4543E - 1160309-CD74HC4543E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4543E
1160309-CD74HC4543E
PMIC - PMIC - Display Drivers - CD74HC4543E 1160309-CD74HC4543E
Manufacturer: Texas Instruments Win Source Part Number: 1160309-CD74HC4543E Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HC4543 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): HD74HC4543P; M74HC4543B1R; CD74HC4543M96; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160309-CD74HC4543E
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Configuration: 7 Segment
Operating Supply Voltage: 2 V ~ 6 V
Interface: BCD
Display Type: LED
Digits or Characters: 1 Digit
Family Name: CD74HC4543
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74HC4543P; M74HC4543B1R; CD74HC4543M96;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - CD74HC4543E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4543E
Display Drivers CD74HC4543E
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-33104-5-ND 1160309-CD74HC4543E CD74HC4543E
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD74HC4543E Display Drivers
Technology BCD BCD
Supply Voltage Other; 2V ~ 6V Other; 2 V ~ 6 V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - HEF4052BT-Q100,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details