The CD74HC4520 is a dual synchronous binary up-counter with 4-stage counters per device, designed for high-speed CMOS logic applications. It is available in a 16-pin SOIC package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness, supporting operation from -55°C to 125°C. The device operates from 2 V to 6 V, with synchronous internal carry propagation and positive or negative edge triggering via interchangeable CLOCK and ENABLE lines. Each counter clears when the MASTER RESET input is high, and counters can be cascaded in ripple mode by connecting Q3 to the ENABLE input of the next stage. The part meets standard CMOS input levels and offers low quiescent power consumption.
High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74HC4520MG4 |
| Product Name | CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters |
| Supply Voltage | 6 |
| Package Type | PDIP,SOIC |
| Logic Family | HC |
| Number of Stages (Bits) | 4 bits |